Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF 100890-LTC4151CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100890-LTC4151CDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100890-LTC4151CDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF
100890-LTC4151CDD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF 100890-LTC4151CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 100890-LTC4151CDD#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 100890-LTC4151CDD#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 100890-LTC4151CDD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-0#TRPBF - 1059474-LT3585EDDB-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details