Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF 121350-LTC4252-2IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121350-LTC4252-2IMS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121350-LTC4252-2IMS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF - 121350-LTC4252-2IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF
121350-LTC4252-2IMS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF 121350-LTC4252-2IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121350-LTC4252-2IMS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 121350-LTC4252-2IMS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, SS, TIMER, (UV, OV)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121350-LTC4252-2IMS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF - 111135-LT3485EDD-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706SEN - 1257639-SP706SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details