Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF 123699-LTC4260CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123699-LTC4260CSW#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123699-LTC4260CSW#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF - 123699-LTC4260CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF
123699-LTC4260CSW#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF 123699-LTC4260CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 123699-LTC4260CSW#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 123699-LTC4260CSW#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 8.5 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 123699-LTC4260CSW#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details