Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF 122334-LT1641-1IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122334-LT1641-1IS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122334-LT1641-1IS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF - 122334-LT1641-1IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF
122334-LT1641-1IS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF 122334-LT1641-1IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 122334-LT1641-1IS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 122334-LT1641-1IS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 122334-LT1641-1IS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF - 125578-LTC1642ACGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details