Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-1#PBF 783181-LTC2953IDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783181-LTC2953IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; LTC2953IDD-2#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783181-LTC2953IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; LTC2953IDD-2#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-1#PBF - 783181-LTC2953IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-1#PBF
783181-LTC2953IDD-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-1#PBF 783181-LTC2953IDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783181-LTC2953IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; LTC2953IDD-2#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783181-LTC2953IDD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 27 V
Family Name: LTC2953
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14μA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; LTC2953IDD-2#PBF;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783181-LTC2953IDD-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-1#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF - 1062129-LTC2903CS6-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details