Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF 1063397-LTC4217CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063397-LTC4217CDHC# TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2A Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063397-LTC4217CDHC# TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2A Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF
1063397-LTC4217CDHC#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF 1063397-LTC4217CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063397-LTC4217CDHC# TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 2A Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063397-LTC4217CDHC#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 2A
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x3)
Supply Voltage - Operating: 2.9 V to 26.5 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063397-LTC4217CDHC#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details