Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-1#PBF 1064050-LTC6802IG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064050-LTC6802IG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064050-LTC6802IG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF
1064050-LTC6802IG-1#PBF
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF 1064050-LTC6802IG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064050-LTC6802IG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064050-LTC6802IG-1#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064050-LTC6802IG-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF - 120683-LTC1921CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details