Win Source Electronics PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF 1062129-LTC2903CS6-A1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062129-LTC2903CS6-A 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.593V, 2.213V, 2.921V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062129-LTC2903CS6-A 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.593V, 2.213V, 2.921V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF - 1062129-LTC2903CS6-A1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF
1062129-LTC2903CS6-A1#TRMPBF
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF 1062129-LTC2903CS6-A1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1062129-LTC2903CS6-A 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.593V, 2.213V, 2.921V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062129-LTC2903CS6-A1#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.593V, 2.213V, 2.921V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062129-LTC2903CS6-A1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2918HDDB-A1#TRMPBF - 1062234-LTC2918HDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF - 122103-LTC2978ACUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details