Win Source Electronics PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF 101722-LTC1726IS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 101722-LTC1726IS8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Family Name: LTC1726 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1726IS8-2.5; LTC1726IS8-2.5#TR; LTC1726IS8-2.5#PBF; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 101722-LTC1726IS8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Family Name: LTC1726 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1726IS8-2.5; LTC1726IS8-2.5#TR; LTC1726IS8-2.5#PBF; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF
101722-LTC1726IS8-2.5#TRPBF
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF 101722-LTC1726IS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 101722-LTC1726IS8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Family Name: LTC1726 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1726IS8-2.5; LTC1726IS8-2.5#TR; LTC1726IS8-2.5#PBF; Introduction Date: January 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 101722-LTC1726IS8-2.5#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.337V, 3.085V, Adj
Family Name: LTC1726
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1726IS8-2.5; LTC1726IS8-2.5#TR; LTC1726IS8-2.5#PBF;
Introduction Date: January 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 101722-LTC1726IS8-2.5#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#PBF - 112497-LTC1232CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC694CS8#TRPBF - 116192-LTC694CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details