Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPMS#PBF 782990-LTC2852MPMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782990-LTC2852MPMS#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL32602EFUZ-T7A; ISL32600EFUZ-T7A; ISL3170EIUZ-T; ISL32600EFUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782990-LTC2852MPMS#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL32602EFUZ-T7A; ISL32600EFUZ-T7A; ISL3170EIUZ-T; ISL32600EFUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPMS#PBF - 782990-LTC2852MPMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPMS#PBF
782990-LTC2852MPMS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPMS#PBF 782990-LTC2852MPMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782990-LTC2852MPMS#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL32602EFUZ-T7A; ISL32600EFUZ-T7A; ISL3170EIUZ-T; ISL32600EFUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782990-LTC2852MPMS#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2852
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ISL32602EFUZ-T7A; ISL32600EFUZ-T7A; ISL3170EIUZ-T; ISL32600EFUZ;
Introduction Date: January 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782990-LTC2852MPMS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPMS#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - HV9903K6-G - 1222267-HV9903K6-G - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 - 072235-LT1203CN8 - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP
View Details