Win Source Electronics Interface - Interface - Filters - Active - LTC1069-1IN8 072427-LTC1069-1IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±1.57 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±1.57 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-1IN8
072427-LTC1069-1IN8
Interface - Interface - Filters - Active - LTC1069-1IN8 072427-LTC1069-1IN8
Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±1.57 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 072427-LTC1069-1IN8
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Elliptic, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 12kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: ±1.57 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072427-LTC1069-1IN8
Product Name Interface - Interface - Filters - Active - LTC1069-1IN8
Supply Voltage Other; ±1.57 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Specialized - NJU6468FG1-00 - 1183429-NJU6468FG1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details