Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR 041250-LTC1543CGTR

Description
Manufacturer: Linear Technology Win Source Part Number: 041250-LTC1543CGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041250-LTC1543CGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR
041250-LTC1543CGTR
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR 041250-LTC1543CGTR
Manufacturer: Linear Technology Win Source Part Number: 041250-LTC1543CGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 041250-LTC1543CGTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 041250-LTC1543CGTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1330CG#PBF - 118259-LT1330CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details