Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2847IUHF#PBF 782972-LTC2847IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782972-LTC2847IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2847 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2847IUHF#TR; LTC2847IUHF; LTC2847IUHF#TRPBF; LTC2847CUHF#TR; Introduction Date: July 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782972-LTC2847IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2847 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2847IUHF#TR; LTC2847IUHF; LTC2847IUHF#TRPBF; LTC2847CUHF#TR; Introduction Date: July 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847IUHF#PBF - 782972-LTC2847IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847IUHF#PBF
782972-LTC2847IUHF#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847IUHF#PBF 782972-LTC2847IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782972-LTC2847IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2847 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2847IUHF#TR; LTC2847IUHF; LTC2847IUHF#TRPBF; LTC2847CUHF#TR; Introduction Date: July 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782972-LTC2847IUHF#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5V
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC2847
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2847IUHF#TR; LTC2847IUHF; LTC2847IUHF#TRPBF; LTC2847CUHF#TR;
Introduction Date: July 08, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782972-LTC2847IUHF#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2847IUHF#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details