Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1IS5#TRMPBF 782173-LTC1694-1IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782173-LTC1694-1IS5# TRMPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: I2C Operating Supply Voltage: 2.7 V ~ 6 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Family Name: LTC1694-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: TSOT-23-5 Data Rate (Maximum): 100kHz Alternative Parts (Cross-Reference): ISL88694IH5-TK; ISL88694IH5Z; ISL88694IH5Z-TK; ISL88694IH5; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782173-LTC1694-1IS5# TRMPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: I2C Operating Supply Voltage: 2.7 V ~ 6 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Family Name: LTC1694-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: TSOT-23-5 Data Rate (Maximum): 100kHz Alternative Parts (Cross-Reference): ISL88694IH5-TK; ISL88694IH5Z; ISL88694IH5Z-TK; ISL88694IH5; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1IS5#TRMPBF - 782173-LTC1694-1IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1IS5#TRMPBF
782173-LTC1694-1IS5#TRMPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1IS5#TRMPBF 782173-LTC1694-1IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782173-LTC1694-1IS5# TRMPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: I2C Operating Supply Voltage: 2.7 V ~ 6 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Family Name: LTC1694-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: TSOT-23-5 Data Rate (Maximum): 100kHz Alternative Parts (Cross-Reference): ISL88694IH5-TK; ISL88694IH5Z; ISL88694IH5Z-TK; ISL88694IH5; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782173-LTC1694-1IS5#TRMPBF
Packaging: Reel package
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Applications: I2C
Operating Supply Voltage: 2.7 V ~ 6 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Family Name: LTC1694-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Package: TSOT-23-5
Data Rate (Maximum): 100kHz
Alternative Parts (Cross-Reference): ISL88694IH5-TK; ISL88694IH5Z; ISL88694IH5Z-TK; ISL88694IH5;
Introduction Date: October 12, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782173-LTC1694-1IS5#TRMPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1IS5#TRMPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ISW#PBF - 1057690-LT1039ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CG#PBF - 020482-LTC1543CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details