Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4053BM 1231417-NJU4053BM

Description
Manufacturer: New Japan Radio Win Source Part Number: 1231417-NJU4053BM Manufacturer Homepage: www.njr.co.jp/index_ e.htm RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: New Japan Radio Win Source Part Number: 1231417-NJU4053BM Manufacturer Homepage: www.njr.co.jp/index_ e.htm RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4053BM - 1231417-NJU4053BM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4053BM
1231417-NJU4053BM
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4053BM 1231417-NJU4053BM
Manufacturer: New Japan Radio Win Source Part Number: 1231417-NJU4053BM Manufacturer Homepage: www.njr.co.jp/index_ e.htm RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: New Japan Radio
Win Source Part Number: 1231417-NJU4053BM
Manufacturer Homepage: www.njr.co.jp/index_e.htm
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1231417-NJU4053BM
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4053BM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#PBF - 1063567-LTC4301LCMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details