Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1643ALIGN#PBF 782129-LTC1643ALIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782129-LTC1643ALIGN# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Family Name: LTC1643AL Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Current - Output (Maximum): 200mA, 500mA Alternative Parts (Cross-Reference): LTC1643ALIGN#TR; LTC1643ALIGN; LTC1643ALIGN#TRPBF; LTC1643ALCGN#TR; Introduction Date: April 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782129-LTC1643ALIGN# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Family Name: LTC1643AL Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Current - Output (Maximum): 200mA, 500mA Alternative Parts (Cross-Reference): LTC1643ALIGN#TR; LTC1643ALIGN; LTC1643ALIGN#TRPBF; LTC1643ALCGN#TR; Introduction Date: April 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1643ALIGN#PBF - 782129-LTC1643ALIGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1643ALIGN#PBF
782129-LTC1643ALIGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1643ALIGN#PBF 782129-LTC1643ALIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782129-LTC1643ALIGN# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Family Name: LTC1643AL Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Current - Output (Maximum): 200mA, 500mA Alternative Parts (Cross-Reference): LTC1643ALIGN#TR; LTC1643ALIGN; LTC1643ALIGN#TRPBF; LTC1643ALCGN#TR; Introduction Date: April 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782129-LTC1643ALIGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER
Family Name: LTC1643AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Current - Output (Maximum): 200mA, 500mA
Alternative Parts (Cross-Reference): LTC1643ALIGN#TR; LTC1643ALIGN; LTC1643ALIGN#TRPBF; LTC1643ALCGN#TR;
Introduction Date: April 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782129-LTC1643ALIGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1643ALIGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1998IS6#TRMPBF - 1061233-LTC1998IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details