Win Source Electronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1128749-LTC3588IDD-2#PBF

Description
Win Source Part Number: 1128749-LTC3588IDD-2 #PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Energy Harvesting Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.5µA Voltage - Supply: 14V ~ 20V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC3588IDD2PBF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3588IDD-2#P BF,2156-LTC3588IDD-2 #PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1128749-LTC3588IDD-2 #PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Energy Harvesting Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.5µA Voltage - Supply: 14V ~ 20V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC3588IDD2PBF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3588IDD-2#P BF,2156-LTC3588IDD-2 #PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1128749-LTC3588IDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1128749-LTC3588IDD-2#PBF
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1128749-LTC3588IDD-2#PBF
Win Source Part Number: 1128749-LTC3588IDD-2 #PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Energy Harvesting Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.5µA Voltage - Supply: 14V ~ 20V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC3588IDD2PBF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3588IDD-2#P BF,2156-LTC3588IDD-2 #PBF

Win Source Part Number: 1128749-LTC3588IDD-2#PBF
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Energy Harvesting
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 1.5µA
Voltage - Supply: 14V ~ 20V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LTC3588IDD2PBF;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC3588IDD-2#PBF,2156-LTC3588IDD-2#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1128749-LTC3588IDD-2#PBF
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - SP691AEP - 1257605-SP691AEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details