Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF 121937-LTC1645CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121937-LTC1645CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121937-LTC1645CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF
121937-LTC1645CS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF 121937-LTC1645CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 121937-LTC1645CS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA

Manufacturer: Linear Technology
Win Source Part Number: 121937-LTC1645CS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Slew Rate
Feature Pins: ON
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121937-LTC1645CS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC693CN - 1209313-LTC693CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details