Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF 123858-LTC2924IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123858-LTC2924IGN#TR PBF Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: LTC2924 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): ISL6131IRZ; ISL6132IR; ISL6131IRZ-T; ISL6132IRZ; Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123858-LTC2924IGN#TR PBF Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: LTC2924 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): ISL6131IRZ; ISL6132IR; ISL6131IRZ-T; ISL6132IRZ; Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF - 123858-LTC2924IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF
123858-LTC2924IGN#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF 123858-LTC2924IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123858-LTC2924IGN#TR PBF Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: LTC2924 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1.5mA Alternative Parts (Cross-Reference): ISL6131IRZ; ISL6132IR; ISL6131IRZ-T; ISL6132IRZ; Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123858-LTC2924IGN#TRPBF
Packaging: Reel - TR
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Family Name: LTC2924
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 1.5mA
Alternative Parts (Cross-Reference): ISL6131IRZ; ISL6132IR; ISL6131IRZ-T; ISL6132IRZ;
Introduction Date: April 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 123858-LTC2924IGN#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1235CSW#PBF - 1060478-LTC1235CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF - 1059350-LT3485EDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details