Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES 1207951-LTC1698ES

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207951-LTC1698ES Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 1.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC1698 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 12.6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207951-LTC1698ES Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 1.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC1698 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 12.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES - 1207951-LTC1698ES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES
1207951-LTC1698ES
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES 1207951-LTC1698ES
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207951-LTC1698ES Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 1.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC1698 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 12.6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207951-LTC1698ES
Packaging: Tube
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Supply Current: 1.8mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1698
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 12.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207951-LTC1698ES
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6803HG-2#TRPBF - 1064056-LTC6803HG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-3#TRPBF - 072383-LT3585EDDB-3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2936CUFD#PBF - 1062282-LTC2936CUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details