Win Source Electronics Interface - Interface - Filters - Active - LTC1563-3CGN#PBF 782060-LTC1563-3CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782060-LTC1563-3CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782060-LTC1563-3CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1563-3CGN#PBF - 782060-LTC1563-3CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1563-3CGN#PBF
782060-LTC1563-3CGN#PBF
Interface - Interface - Filters - Active - LTC1563-3CGN#PBF 782060-LTC1563-3CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782060-LTC1563-3CGN# PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Family Name: LTC1563-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782060-LTC1563-3CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 256kHz
Number of Filters: 1
Family Name: LTC1563-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1563-3CGN#TR; LTC1563-2CGN#TR; LTC1563-3CGN; LTC1563-2CGN;
Introduction Date: January 18, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782060-LTC1563-3CGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1563-3CGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1689IS#PBF - 1061029-LTC1689IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1321CSW#PBF - 121895-LTC1321CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details