Win Source Electronics RF Power Controller ICs - LTC4400-2EMS8#TRPBF 109676-LTC4400-2EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109676-LTC4400-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109676-LTC4400-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4400-2EMS8#TRPBF - 109676-LTC4400-2EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4400-2EMS8#TRPBF
109676-LTC4400-2EMS8#TRPBF
RF Power Controller ICs - LTC4400-2EMS8#TRPBF 109676-LTC4400-2EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109676-LTC4400-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 109676-LTC4400-2EMS8#TRPBF
Packaging: Reel - TR
Features: Dual Output
Frequency: 300MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 109676-LTC4400-2EMS8#TRPBF
Product Name RF Power Controller ICs - LTC4400-2EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF - 107393-LT1205CS#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1327CG#TRPBF - 125142-LTC1327CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Data Rate 120 kbps
View Details