Win Source Electronics Interface - Interface - Filters - Active - LTC1164ACN 1207200-LTC1164ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207200-LTC1164ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207200-LTC1164ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164ACN - 1207200-LTC1164ACN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164ACN
1207200-LTC1164ACN
Interface - Interface - Filters - Active - LTC1164ACN 1207200-LTC1164ACN
Manufacturer: Linear Technology Win Source Part Number: 1207200-LTC1164ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207200-LTC1164ACN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207200-LTC1164ACN
Product Name Interface - Interface - Filters - Active - LTC1164ACN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1064-1CSW#PBF - 1060335-LTC1064-1CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details