Win Source Electronics Interface - Interface - Signal Terminators - LTC1344AIG#PBF 020460-LTC1344AIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020460-LTC1344AIG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020460-LTC1344AIG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344AIG#PBF
020460-LTC1344AIG#PBF
Interface - Interface - Signal Terminators - LTC1344AIG#PBF 020460-LTC1344AIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020460-LTC1344AIG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 020460-LTC1344AIG#PBF
Packaging: Tube/Rail
Type: Cable
Mounting: SMD (SMT)
Number of Terminations: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020460-LTC1344AIG#PBF
Product Name Interface - Interface - Signal Terminators - LTC1344AIG#PBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344ACG#PBF - 020459-LTC1344ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details