Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN#PBF 781892-LTC1390CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781892-LTC1390CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3V Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 5pF, 10pF Family Name: LTC1390 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 75 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4558CPE; LTC1391CN#PBF; LTC1390CN#PBF; LTC1391IS#TRPBF; M74HC4351TTR; DG3408DB-T2; DG408LDY-T1-E3; DG408LDY-E3; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781892-LTC1390CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3V Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 5pF, 10pF Family Name: LTC1390 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 75 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4558CPE; LTC1391CN#PBF; LTC1390CN#PBF; LTC1391IS#TRPBF; M74HC4351TTR; DG3408DB-T2; DG408LDY-T1-E3; DG408LDY-E3; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN#PBF - 781892-LTC1390CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN#PBF
781892-LTC1390CN#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN#PBF 781892-LTC1390CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781892-LTC1390CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3V Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 5pF, 10pF Family Name: LTC1390 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 75 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4558CPE; LTC1391CN#PBF; LTC1390CN#PBF; LTC1391IS#TRPBF; M74HC4351TTR; DG3408DB-T2; DG408LDY-T1-E3; DG408LDY-E3; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781892-LTC1390CN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 3V
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 5pF, 10pF
Family Name: LTC1390
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 75 Ohm
Dual Voltage Supply: ±5V
Switch Time (Ton, Toff) (Maximum): 400ns, 200ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): MAX4558CPE; LTC1391CN#PBF; LTC1390CN#PBF; LTC1391IS#TRPBF; M74HC4351TTR; DG3408DB-T2; DG408LDY-T1-E3; DG408LDY-E3;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781892-LTC1390CN#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN#PBF
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095456-SP312ECA-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details