Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9514DP 1235909-PCA9514DP

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235909-PCA9514DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235909-PCA9514DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9514DP - 1235909-PCA9514DP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9514DP
1235909-PCA9514DP
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9514DP 1235909-PCA9514DP
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1235909-PCA9514DP Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1235909-PCA9514DP
Manufacturer Homepage: www.icst.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1235909-PCA9514DP
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9514DP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF - 120855-LT1137ACG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details