Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN 1205205-LT1140ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205205-LT1140ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205205-LT1140ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN - 1205205-LT1140ACN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN
1205205-LT1140ACN
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN 1205205-LT1140ACN
Manufacturer: Linear Technology Win Source Part Number: 1205205-LT1140ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1205205-LT1140ACN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205205-LT1140ACN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - LT1684IS#PBF - 118504-LT1684IS#PBF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AISW#TRPBF - 124570-LT1181AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AISW#PBF - 020238-LT1180AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details