Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IS#PBF 781884-LTC1380IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781884-LTC1380IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7V Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: LTC1380 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4312EEE+; MAX4315EEE; MAX4315ESE; MAX4312ESE-T; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781884-LTC1380IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7V Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: LTC1380 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4312EEE+; MAX4315EEE; MAX4315ESE; MAX4312ESE-T; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IS#PBF - 781884-LTC1380IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IS#PBF
781884-LTC1380IS#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IS#PBF 781884-LTC1380IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781884-LTC1380IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7V Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: LTC1380 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±5V Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4312EEE+; MAX4315EEE; MAX4315ESE; MAX4312ESE-T; Introduction Date: March 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781884-LTC1380IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.7V
Charge Injection: 1pC
Channel Capacitance (CS(off), CD(off)): 3pF, 26pF
Family Name: LTC1380
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 70 Ohm
Dual Voltage Supply: ±5V
Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): MAX4312EEE+; MAX4315EEE; MAX4315ESE; MAX4312ESE-T;
Introduction Date: March 11, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781884-LTC1380IS#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IS#PBF
Supply Voltage Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW - 072215-LT1136ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details