Win Source Electronics Interface - Interface - Telecom - CPC7593ZCTR 1162864-CPC7593ZCTR

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162864-CPC7593ZCTR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162864-CPC7593ZCTR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593ZCTR - 1162864-CPC7593ZCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593ZCTR
1162864-CPC7593ZCTR
Interface - Interface - Telecom - CPC7593ZCTR 1162864-CPC7593ZCTR
Manufacturer: Clare, Inc. Win Source Part Number: 1162864-CPC7593ZCTR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162864-CPC7593ZCTR
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162864-CPC7593ZCTR
Product Name Interface - Interface - Telecom - CPC7593ZCTR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CSW#PBF - 125341-LTC1384CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1519CS#PBF - 1060800-LTC1519CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details