Win Source Electronics Interface - Interface - Filters - Active - LTC1164-5CN#PBF 781782-LTC1164-5CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781782-LTC1164-5CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1164-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1164-5CN#TR; LTC1164-5CN#TRM; LTC1164-5CN; LTC1164-5CS; Introduction Date: December 17, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781782-LTC1164-5CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1164-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1164-5CN#TR; LTC1164-5CN#TRM; LTC1164-5CN; LTC1164-5CS; Introduction Date: December 17, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164-5CN#PBF - 781782-LTC1164-5CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164-5CN#PBF
781782-LTC1164-5CN#PBF
Interface - Interface - Filters - Active - LTC1164-5CN#PBF 781782-LTC1164-5CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781782-LTC1164-5CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V Filter Type: Butterworth or Bessel Low Pass Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1164-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1164-5CN#TR; LTC1164-5CN#TRM; LTC1164-5CN; LTC1164-5CS; Introduction Date: December 17, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781782-LTC1164-5CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Filter Type: Butterworth or Bessel Low Pass
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 1
Family Name: LTC1164-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): LTC1164-5CN#TR; LTC1164-5CN#TRM; LTC1164-5CN; LTC1164-5CS;
Introduction Date: December 17, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781782-LTC1164-5CN#PBF
Product Name Interface - Interface - Filters - Active - LTC1164-5CN#PBF
Supply Voltage Other; 4.75 V ~ 16 V~ ±2.375 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080IN - 072185-LT1080IN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details