Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF 115972-LTC1383CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115972-LTC1383CS#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115972-LTC1383CS#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF - 115972-LTC1383CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF
115972-LTC1383CS#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF 115972-LTC1383CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115972-LTC1383CS#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 115972-LTC1383CS#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 115972-LTC1383CS#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1383CS#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 - 089368-LTC1694CS5 - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#TRPBF - 124053-LTC488CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details