Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF 118635-LT6555CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118635-LT6555CGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118635-LT6555CGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF - 118635-LT6555CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF
118635-LT6555CGN#PBF
Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF 118635-LT6555CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 118635-LT6555CGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 650MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V

Manufacturer: Linear Technology
Win Source Part Number: 118635-LT6555CGN#PBF
Packaging: Tube/Rail
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 650MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Single Supply Voltage (V+): 4.5 V to 12 V
Dual Supply Voltage(V±): ±2.25 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118635-LT6555CGN#PBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT6555CGN#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#TRPBF - 122346-LTC4301LCMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW#PBF - 1057911-LT1137AINW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details