Win Source Electronics Interface - Interface - Filters - Active - LTC1069-7IS8#PBF 781744-LTC1069-7IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781744-LTC1069-7IS8# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1069-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1069-7IS8#TR; LTC1069-7IS8; LTC1069-7IS8#TRPBF; LTC1069-7CS8#TR; Introduction Date: June 04, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781744-LTC1069-7IS8# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1069-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1069-7IS8#TR; LTC1069-7IS8; LTC1069-7IS8#TRPBF; LTC1069-7CS8#TR; Introduction Date: June 04, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-7IS8#PBF - 781744-LTC1069-7IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-7IS8#PBF
781744-LTC1069-7IS8#PBF
Interface - Interface - Filters - Active - LTC1069-7IS8#PBF 781744-LTC1069-7IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781744-LTC1069-7IS8# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1069-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1069-7IS8#TR; LTC1069-7IS8; LTC1069-7IS8#TRPBF; LTC1069-7CS8#TR; Introduction Date: June 04, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781744-LTC1069-7IS8#PBF
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V, 5V
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 1
Family Name: LTC1069-7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1069-7IS8#TR; LTC1069-7IS8; LTC1069-7IS8#TRPBF; LTC1069-7CS8#TR;
Introduction Date: June 04, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781744-LTC1069-7IS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1069-7IS8#PBF
Supply Voltage Other; ±5V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTM2882MPY5PBF - 1030603-LTM2882MPY5PBF - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Data Rate 1000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details