Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF 123255-LT6556IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123255-LT6556IGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123255-LT6556IGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF - 123255-LT6556IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF
123255-LT6556IGN#PBF
Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF 123255-LT6556IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 123255-LT6556IGN#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 4.5 V to 12 V Dual Supply Voltage(V±): ±2.25 V to 6 V

Manufacturer: Linear Technology
Win Source Part Number: 123255-LT6556IGN#PBF
Packaging: Tube/Rail
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 750MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Single Supply Voltage (V+): 4.5 V to 12 V
Dual Supply Voltage(V±): ±2.25 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 123255-LT6556IGN#PBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AISW#TRPBF - 124570-LT1181AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details