Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3220EUCT 1257106-SP3220EUCT

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257106-SP3220EUCT Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257106-SP3220EUCT Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EUCT - 1257106-SP3220EUCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EUCT
1257106-SP3220EUCT
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EUCT 1257106-SP3220EUCT
Manufacturer: Sipex Corporation Win Source Part Number: 1257106-SP3220EUCT Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257106-SP3220EUCT
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257106-SP3220EUCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3220EUCT
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#PBF - 020655-LTC4300A-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details