Win Source Electronics Interface - Interface - Filters - Active - LTC1067CGN#PBF 781739-LTC1067CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781739-LTC1067CGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX261ACWG+T; MAX261AEWG+T; MAX263AEWI+; MAX263AEWI+T; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781739-LTC1067CGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX261ACWG+T; MAX261AEWG+T; MAX263AEWI+; MAX263AEWI+T; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1067CGN#PBF - 781739-LTC1067CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1067CGN#PBF
781739-LTC1067CGN#PBF
Interface - Interface - Filters - Active - LTC1067CGN#PBF 781739-LTC1067CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781739-LTC1067CGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX261ACWG+T; MAX261AEWG+T; MAX263AEWI+; MAX263AEWI+T; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781739-LTC1067CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 2
Family Name: LTC1067
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX261ACWG+T; MAX261AEWG+T; MAX263AEWI+; MAX263AEWI+T;
Introduction Date: June 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781739-LTC1067CGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1067CGN#PBF
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW#PBF - 1057911-LT1137AINW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#PBF - 1058013-LT1203CS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details