Win Source Electronics Interface - Interface - Filters - Active - LTC1064-3CN#PBF 781733-LTC1064-3CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781733-LTC1064-3CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-3CN; LTC1064-3CS#PBF; LTC1064-3CSW#TR; LTC1064-3CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781733-LTC1064-3CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-3CN; LTC1064-3CS#PBF; LTC1064-3CSW#TR; LTC1064-3CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-3CN#PBF - 781733-LTC1064-3CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-3CN#PBF
781733-LTC1064-3CN#PBF
Interface - Interface - Filters - Active - LTC1064-3CN#PBF 781733-LTC1064-3CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781733-LTC1064-3CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-3CN; LTC1064-3CS#PBF; LTC1064-3CSW#TR; LTC1064-3CSW; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781733-LTC1064-3CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 95kHz
Number of Filters: 1
Family Name: LTC1064-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): LTC1064-3CN; LTC1064-3CS#PBF; LTC1064-3CSW#TR; LTC1064-3CSW;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781733-LTC1064-3CN#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-3CN#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details