Win Source Electronics Interface - Interface - Specialized - NJU6520CH 1082302-NJU6520CH

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082302-NJU6520CH Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082302-NJU6520CH Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6520CH - 1082302-NJU6520CH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6520CH
1082302-NJU6520CH
Interface - Interface - Specialized - NJU6520CH 1082302-NJU6520CH
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082302-NJU6520CH Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082302-NJU6520CH
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1082302-NJU6520CH
Product Name Interface - Interface - Specialized - NJU6520CH
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1222797-LT1130ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF - 118646-LTC1382ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details