Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF 124276-LT1039CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124276-LT1039CSW#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124276-LT1039CSW#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF
124276-LT1039CSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF 124276-LT1039CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124276-LT1039CSW#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 124276-LT1039CSW#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 124276-LT1039CSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1264-7CN - 072444-LTC1264-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 14-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF - 1060758-LTC1481IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IDD-2#TRPBF - 117544-LTC2856IDD-2#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details