Win Source Electronics Interface - Interface - Filters - Active - LTC1064-1CN#PBF 781729-LTC1064-1CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781729-LTC1064-1CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1064-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-1ACN; LTC1064-1CN; LTC1064-1CSW#TRM; LTC1064-1CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781729-LTC1064-1CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1064-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-1ACN; LTC1064-1CN; LTC1064-1CSW#TRM; LTC1064-1CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-1CN#PBF - 781729-LTC1064-1CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-1CN#PBF
781729-LTC1064-1CN#PBF
Interface - Interface - Filters - Active - LTC1064-1CN#PBF 781729-LTC1064-1CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781729-LTC1064-1CN#P BF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Family Name: LTC1064-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1064-1ACN; LTC1064-1CN; LTC1064-1CSW#TRM; LTC1064-1CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781729-LTC1064-1CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Cauer, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 1
Family Name: LTC1064-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): LTC1064-1ACN; LTC1064-1CN; LTC1064-1CSW#TRM; LTC1064-1CS#PBF;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781729-LTC1064-1CN#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-1CN#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#TRPBF - 126440-LT1140ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#TRPBF - 116563-LTC4307IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW#TRPBF - 117798-LT1132ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details