Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN 072633-LTC487CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072633-LTC487CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072633-LTC487CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN
072633-LTC487CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN 072633-LTC487CN
Manufacturer: Linear Technology Win Source Part Number: 072633-LTC487CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 072633-LTC487CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072633-LTC487CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Embedded Processors and Controllers - APA075-FPQ208 - 1031509-APA075-FPQ208 - Win Source Electronics
Specs
Device Type Storage Interface
Pins 208 #
View Details