Win Source Electronics Interface - Interface - Filters - Active - LTC1563-2IGN 1207738-LTC1563-2IGN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207738-LTC1563-2IGN Packaging: Tube Mounting Style: SMD Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1563-2 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 11V, ±2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207738-LTC1563-2IGN Packaging: Tube Mounting Style: SMD Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1563-2 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 11V, ±2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1563-2IGN
1207738-LTC1563-2IGN
Interface - Interface - Filters - Active - LTC1563-2IGN 1207738-LTC1563-2IGN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207738-LTC1563-2IGN Packaging: Tube Mounting Style: SMD Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1563-2 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 11V, ±2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207738-LTC1563-2IGN
Packaging: Tube
Mounting Style: SMD
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 256kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1563-2
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 11V, ±2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207738-LTC1563-2IGN
Product Name Interface - Interface - Filters - Active - LTC1563-2IGN
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1133ACN - 072213-LT1133ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details