Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF 1057913-LT1138ACNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057913-LT1138ACNW#P BF Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057913-LT1138ACNW#P BF Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF - 1057913-LT1138ACNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF
1057913-LT1138ACNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF 1057913-LT1138ACNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057913-LT1138ACNW#P BF Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057913-LT1138ACNW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1057913-LT1138ACNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543IG#PBF - 1060825-LTC1543IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1562IG-2#PBF - 1060854-LTC1562IG-2#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details