The LT1785CN8#PBF is a half-duplex RS485/RS422 transceiver designed for robust data communication in industrial control networks and CAN bus applications. It features on-chip protection against overvoltage faults up to ±60V, ensuring reliability even in harsh environments. The device supports data rates of up to 250kbps and can accommodate networks with up to 128 nodes, making it suitable for various applications. This transceiver has a high input impedance and controlled slew rates to minimize EMI emissions, enhancing data integrity. It includes fail-safe receiver inputs that guarantee a high output state for shorted, open, or inactive lines, and it provides short-circuit protection on all outputs. The LT1785CN8#PBF is AEC-Q100 qualified, making it suitable for automotive applications, and operates within a temperature range of 0°C to 70°C. It is available in an 8-lead PDIP package, facilitating easy integration into existing designs.
Manufacturer: Linear Technology
Win Source Part Number: 780675-LT1785CN8#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Family Name: LT1785
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ISL8483EIP; ISL8483ECPZ; ISL8483ECP; ISL8483EIPZ;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 780675-LT1785CN8#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1785CN8#PBF |
| Device Type | Receiver; Transceiver |