Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1785AHN8#PBF 780673-LT1785AHN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780673-LT1785AHN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1785A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ISL8483EIP; ISL8483ECPZ; ISL8483ECP; ISL8483EIPZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780673-LT1785AHN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1785A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ISL8483EIP; ISL8483ECPZ; ISL8483ECP; ISL8483EIPZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1785AHN8#PBF - 780673-LT1785AHN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1785AHN8#PBF
780673-LT1785AHN8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1785AHN8#PBF 780673-LT1785AHN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780673-LT1785AHN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1785A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ISL8483EIP; ISL8483ECPZ; ISL8483ECP; ISL8483EIPZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780673-LT1785AHN8#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Family Name: LT1785A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ISL8483EIP; ISL8483ECPZ; ISL8483ECP; ISL8483EIPZ;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780673-LT1785AHN8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1785AHN8#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8#PBF - 1063741-LTC485IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF - 1060758-LTC1481IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details