Win Source Electronics Interface - Interface - Telecom - CPC7583BB 1162860-CPC7583BB

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162860-CPC7583BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162860-CPC7583BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7583BB - 1162860-CPC7583BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7583BB
1162860-CPC7583BB
Interface - Interface - Telecom - CPC7583BB 1162860-CPC7583BB
Manufacturer: Clare, Inc. Win Source Part Number: 1162860-CPC7583BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162860-CPC7583BB
Manufacturer Homepage: www.clare.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162860-CPC7583BB
Product Name Interface - Interface - Telecom - CPC7583BB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC486ISW#TRPBF - 122313-LTC486ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#PBF - 1063558-LTC4300-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details