Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3481EP 1257306-SP3481EP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257306-SP3481EP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257306-SP3481EP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3481EP - 1257306-SP3481EP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3481EP
1257306-SP3481EP
Interface - Interface - Drivers, Receivers, Transceivers - SP3481EP 1257306-SP3481EP
Manufacturer: Sipex Corporation Win Source Part Number: 1257306-SP3481EP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1257306-SP3481EP
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257306-SP3481EP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3481EP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details