Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF 780535-LT1513-2CT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780535-LT1513-2CT7#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1908ETI+T; LT1513IR; LT1513CT7-2; LT1513-2CT7#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780535-LT1513-2CT7#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1908ETI+T; LT1513IR; LT1513CT7-2; LT1513-2CT7#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF
780535-LT1513-2CT7#PBF
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF 780535-LT1513-2CT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 780535-LT1513-2CT7#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1908ETI+T; LT1513IR; LT1513CT7-2; LT1513-2CT7#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780535-LT1513-2CT7#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Voltage Supply MAX: 25V
Alternative Parts (Cross-Reference): MAX1908ETI+T; LT1513IR; LT1513CT7-2; LT1513-2CT7#PBF;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780535-LT1513-2CT7#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF - 783886-LTC4077EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF - 732195-LTC4012CUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF - 783879-LTC4071EDDB#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-1#PBF - 783841-LTC4009IUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details