Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769CGN#PBF 144553-LT1769CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144553-LT1769CGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144553-LT1769CGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769CGN#PBF - 144553-LT1769CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769CGN#PBF
144553-LT1769CGN#PBF
PMIC - PMIC - Battery Chargers - LT1769CGN#PBF 144553-LT1769CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 144553-LT1769CGN#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 144553-LT1769CGN#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144553-LT1769CGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1769CGN#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF - 97533-LTC4064EMSE - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details