Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF 303429-LTC4055EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303429-LTC4055EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4055 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303429-LTC4055EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4055 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF
303429-LTC4055EUF#TRPBF
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF 303429-LTC4055EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303429-LTC4055EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4055 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303429-LTC4055EUF#TRPBF
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: LTC4055
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303429-LTC4055EUF#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF - 072677-LTM8062AEV#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF - 802927-LTC4081EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 1
View Details